ITT Cannon D-Sub Cables MDM-9PH003F

Description
D-Sub Cable Assembly D-Type, Micro-D Multiple, Individual 1.50' (457.20mm) Plug, Male Pins to Individual Wire Leads
Request a Quote Datasheet
Description
D-Sub Cable Assembly D-Type, Micro-D Multiple, Individual 1.50' (457.20mm) Plug, Male Pins to Individual Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Cables - MDM-9PH003F-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Cables
MDM-9PH003F-ND
D-Sub Cables MDM-9PH003F-ND
D-Sub Cable Assembly D-Type, Micro-D Multiple, Individual 1.50' (457.20mm) Plug, Male Pins to Individual Wire Leads

D-Sub Cable Assembly D-Type, Micro-D Multiple, Individual 1.50' (457.20mm) Plug, Male Pins to Individual Wire Leads

Buy Now Datasheet
Cable Assemblies - D-Sub Cables - MDM-9PH003F - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - D-Sub Cables
MDM-9PH003F
Cable Assemblies - D-Sub Cables MDM-9PH003F
CABLE ASSY D TO MICD 9P 457.2MM

CABLE ASSY D TO MICD 9P 457.2MM

Supplier's Site
Cable Assy, Micro-D Plug-Free End, 18; Connector To Connector Itt Cannon - 21J6530 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Micro-D Plug-Free End, 18; Connector To Connector Itt Cannon
21J6530
Cable Assy, Micro-D Plug-Free End, 18; Connector To Connector Itt Cannon 21J6530
CABLE ASSY, MICRO-D PLUG-FREE END, 18"; Connector to Connector:Micro-D Plug to Free End; No. of Positions:9Positions ; Cable Length - Imperial:18"; Cable Length - Metric:457.2mm; Jacket Color:Multi-colored; Product Range:MDM Series

CABLE ASSY, MICRO-D PLUG-FREE END, 18"; Connector to Connector:Micro-D Plug to Free End; No. of Positions:9Positions; Cable Length - Imperial:18"; Cable Length - Metric:457.2mm; Jacket Color:Multi-colored; Product Range:MDM Series

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number MDM-9PH003F-ND MDM-9PH003F 21J6530
Product Name D-Sub Cables Cable Assemblies - D-Sub Cables Cable Assy, Micro-D Plug-Free End, 18; Connector To Connector Itt Cannon
Cable Length 1.5 ft (4.57 dm) 1.5 ft (4.57 dm) 1.5 ft (4.57 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
ZK2002-2122-0xxx | Sensor cable, PUR, 3 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details