MICRO-D CONNECTOR, PLUG, 9 POSITION, WIRE LEADS; No. of Contacts:9Contacts; Gender:Plug; Product Range:MDM Series; Contact Termination Type:Crimp / Solder; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 02K3607 |
| Product Name | Micro-D Connector, Plug, 9 Position, Wire Leads; No. Of Contacts Itt Cannon |
| Gender | Male / Plug |