ITT Cannon D-Sub Cables MDM-9PH003B

Description
D-Sub Cable Assembly D-Type, Micro-D Multiple, Individual 1.50' (457.20mm) Receptacle, Male Pins to Individual Wire Leads
Request a Quote Datasheet
Description
D-Sub Cable Assembly D-Type, Micro-D Multiple, Individual 1.50' (457.20mm) Receptacle, Male Pins to Individual Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Cables - 1003-1144-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Cables
1003-1144-ND
D-Sub Cables 1003-1144-ND
D-Sub Cable Assembly D-Type, Micro-D Multiple, Individual 1.50' (457.20mm) Receptacle, Male Pins to Individual Wire Leads

D-Sub Cable Assembly D-Type, Micro-D Multiple, Individual 1.50' (457.20mm) Receptacle, Male Pins to Individual Wire Leads

Buy Now Datasheet
Cable Assemblies - D-Sub Cables - MDM-9PH003B - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - D-Sub Cables
MDM-9PH003B
Cable Assemblies - D-Sub Cables MDM-9PH003B
CABLE ASSY D TO MICD 9P 457.2MM

CABLE ASSY D TO MICD 9P 457.2MM

Supplier's Site
Cable Assy, Micro D Plug-Free End, 18; Product Range Itt Cannon - 12N4360 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Micro D Plug-Free End, 18; Product Range Itt Cannon
12N4360
Cable Assy, Micro D Plug-Free End, 18; Product Range Itt Cannon 12N4360
CABLE ASSY, MICRO D PLUG-FREE END, 18"; Product Range:MDM Series; Cable Length - Imperial:18"; Cable Length - Metric:457.2mm; Connector to Connector:Micro-D Plug to Free End; Jacket Color:Multi-colored; No. of Positions:9Positions

CABLE ASSY, MICRO D PLUG-FREE END, 18"; Product Range:MDM Series; Cable Length - Imperial:18"; Cable Length - Metric:457.2mm; Connector to Connector:Micro-D Plug to Free End; Jacket Color:Multi-colored; No. of Positions:9Positions

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1003-1144-ND MDM-9PH003B 12N4360
Product Name D-Sub Cables Cable Assemblies - D-Sub Cables Cable Assy, Micro D Plug-Free End, 18; Product Range Itt Cannon
Cable Length 1.5 ft (4.57 dm) 1.5 ft (4.57 dm) 1.5 ft (4.57 dm)
Unlock Full Specs
to access all available technical data

Similar Products

RS232 Cable for LT Transmitters - CBL04 - Laurel Electronics LLC
Specs
Product Type Serial
View Details
RF Cables And RF Cable Assemblies - NT110 - kTB Solutions
Specs
Application RF
Connector Type 1.0mm
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Cable Assemblies // Pre-Assembled Ethernet Cables // CATLine Cat. 6A S - IE Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet; Networking
Cable Shielding Braid; Foil
Cable Length 32.81 ft (100 dm)
View Details