ITT Cannon D-Sub Cables MDM-51SH006B

Description
D-Sub Cable Assembly D-Type, Micro-D Multiple, Individual 3.00' (914.40mm) Plug, Female Sockets to Individual Wire Leads
Request a Quote Datasheet
Description
D-Sub Cable Assembly D-Type, Micro-D Multiple, Individual 3.00' (914.40mm) Plug, Female Sockets to Individual Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Cables - MDM-51SH006B-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Cables
MDM-51SH006B-ND
D-Sub Cables MDM-51SH006B-ND
D-Sub Cable Assembly D-Type, Micro-D Multiple, Individual 3.00' (914.40mm) Plug, Female Sockets to Individual Wire Leads

D-Sub Cable Assembly D-Type, Micro-D Multiple, Individual 3.00' (914.40mm) Plug, Female Sockets to Individual Wire Leads

Buy Now Datasheet
Cable Assy, Micro D Rcpt-Free End, 36; Connector To Connector Itt Cannon - 38P3007 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Micro D Rcpt-Free End, 36; Connector To Connector Itt Cannon
38P3007
Cable Assy, Micro D Rcpt-Free End, 36; Connector To Connector Itt Cannon 38P3007
CABLE ASSY, MICRO D RCPT-FREE END, 36"; Connector to Connector:Micro-D Receptacle to Free End; No. of Positions:51Position s; Cable Length - Imperial:36"; Cable Length - Metric:914.4mm; Jacket Color:Multi-colored

CABLE ASSY, MICRO D RCPT-FREE END, 36"; Connector to Connector:Micro-D Receptacle to Free End; No. of Positions:51Positions; Cable Length - Imperial:36"; Cable Length - Metric:914.4mm; Jacket Color:Multi-colored

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number MDM-51SH006B-ND 38P3007
Product Name D-Sub Cables Cable Assy, Micro D Rcpt-Free End, 36; Connector To Connector Itt Cannon
Cable Length 3 ft (9.14 dm) 3 ft (9.14 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Mini HDMI To HDMI Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Gender Male-Male
View Details
Precision Test Cable, 40.0 GHz, 36.0″ - T40-3FT-VFVM+ - Mini-Circuits
Specs
Cable Length 3 ft (9.14 dm)
Rated Temperature 18 to 28 C (64.4 to 82.4 F)
View Details
White PVC Single Wire - 55011570 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details