ITT Cannon D-Sub Cables MDM-51SH006B-F222

Description
D-Sub Cable Assembly D-Type, Micro-D Multiple, Individual 3.00' (914.40mm) Receptacle, Female Sockets to Individual Wire Leads
Request a Quote Datasheet
Description
D-Sub Cable Assembly D-Type, Micro-D Multiple, Individual 3.00' (914.40mm) Receptacle, Female Sockets to Individual Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Cables - 1003-2415-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Cables
1003-2415-ND
D-Sub Cables 1003-2415-ND
D-Sub Cable Assembly D-Type, Micro-D Multiple, Individual 3.00' (914.40mm) Receptacle, Female Sockets to Individual Wire Leads

D-Sub Cable Assembly D-Type, Micro-D Multiple, Individual 3.00' (914.40mm) Receptacle, Female Sockets to Individual Wire Leads

Buy Now Datasheet
Cable Assembly, 51P, Rcpt-Free End, 36; Connector To Connector Itt Cannon - 27AJ3728 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, 51P, Rcpt-Free End, 36; Connector To Connector Itt Cannon
27AJ3728
Cable Assembly, 51P, Rcpt-Free End, 36; Connector To Connector Itt Cannon 27AJ3728
CABLE ASSEMBLY, 51P, RCPT-FREE END, 36"; Connector to Connector:Micro-D Receptacle to Free End; No. of Positions:51Position s; Cable Length - Imperial:36"; Cable Length - Metric:914.4mm; Jacket Color:Multi-colored RoHS Compliant: Yes

CABLE ASSEMBLY, 51P, RCPT-FREE END, 36"; Connector to Connector:Micro-D Receptacle to Free End; No. of Positions:51Positions; Cable Length - Imperial:36"; Cable Length - Metric:914.4mm; Jacket Color:Multi-colored RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 1003-2415-ND 27AJ3728
Product Name D-Sub Cables Cable Assembly, 51P, Rcpt-Free End, 36; Connector To Connector Itt Cannon
Cable Length 3 ft (9.14 dm) 3 ft (9.14 dm)
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-2020LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details