ITT Cannon Micro 37C S 30" Wht Itt Cannon MDM-37SHC10B

Description
MICRO 37C S 30" WHT
Description
MICRO 37C S 30" WHT

Suppliers

Company
Product
Description
Supplier Links
Micro 37C S 30
Chicago, IL, United States
Micro 37C S 30" Wht Itt Cannon
96T2559
Micro 37C S 30" Wht Itt Cannon 96T2559
MICRO 37C S 30" WHT

MICRO 37C S 30" WHT

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96T2559
Product Name Micro 37C S 30" Wht Itt Cannon
Connector Type Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

SBS ® 75G Silver Plated Pre-Mate Wire Contacts #12/10 AWG - 1340G3 - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
4 suppliers
Power Entry Modules (PEM) - 486-3-103-873-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details