ITT Cannon Micro-D Connector, Receptacle 31 Position, Through Hole; No. Of Contacts Itt Cannon MDM-31SBSP

Description
MICRO-D CONNECTOR, RECEPTACLE 31 POSITION, THROUGH HOLE; No. of Contacts:31Contacts; Gender:Receptacle; Product Range:MDM-PCB Series; Contact Termination Type:Through Hole; Connector Mounting:PCB Mount; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet
Description
MICRO-D CONNECTOR, RECEPTACLE 31 POSITION, THROUGH HOLE; No. of Contacts:31Contacts; Gender:Receptacle; Product Range:MDM-PCB Series; Contact Termination Type:Through Hole; Connector Mounting:PCB Mount; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Micro-D Connector, Receptacle 31 Position, Through Hole; No. Of Contacts Itt Cannon - 73C0736 - Newark, An Avnet Company
Chicago, IL, United States
Micro-D Connector, Receptacle 31 Position, Through Hole; No. Of Contacts Itt Cannon
73C0736
Micro-D Connector, Receptacle 31 Position, Through Hole; No. Of Contacts Itt Cannon 73C0736
MICRO-D CONNECTOR, RECEPTACLE 31 POSITION, THROUGH HOLE; No. of Contacts:31Contacts; Gender:Receptacle; Product Range:MDM-PCB Series; Contact Termination Type:Through Hole; Connector Mounting:PCB Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

MICRO-D CONNECTOR, RECEPTACLE 31 POSITION, THROUGH HOLE; No. of Contacts:31Contacts; Gender:Receptacle; Product Range:MDM-PCB Series; Contact Termination Type:Through Hole; Connector Mounting:PCB Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site
Micro D Sub Conn, Receptacle, 31Pos; D Sub Connector Type Itt Cannon - 82H7343 - Newark, An Avnet Company
Chicago, IL, United States
Micro D Sub Conn, Receptacle, 31Pos; D Sub Connector Type Itt Cannon
82H7343
Micro D Sub Conn, Receptacle, 31Pos; D Sub Connector Type Itt Cannon 82H7343
MICRO D SUB CONN, RECEPTACLE, 31POS; D Sub Connector Type:Micro D; Gender:Receptacle; Product Range:MDM Series; No. of Contacts:31Contacts; D Sub Shell Size:-; Contact Termination Type:Solder; Contact Material:Copper Alloy

MICRO D SUB CONN, RECEPTACLE, 31POS; D Sub Connector Type:Micro D; Gender:Receptacle; Product Range:MDM Series; No. of Contacts:31Contacts; D Sub Shell Size:-; Contact Termination Type:Solder; Contact Material:Copper Alloy

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 73C0736 82H7343
Product Name Micro-D Connector, Receptacle 31 Position, Through Hole; No. Of Contacts Itt Cannon Micro D Sub Conn, Receptacle, 31Pos; D Sub Connector Type Itt Cannon
Termination Through Hole Solder
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-107-467-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 4.0 amps
View Details
Filtered Rack & Panel: ARINC 404, ARINC 600, MIL-DTL-83527 Shell Styles -  - Smiths Interconnect, a Molex company
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
View Details