ITT Cannon Micro-D Connector, Plug, 31 Position, Wire Leads; No. Of Contacts Itt Cannon MDM-31PH006B

Description
MICRO-D CONNECTOR, PLUG, 31 POSITION, WIRE LEADS; No. of Contacts:31Contacts; Gender:Plug; Product Range:MDM Series; Contact Termination Type:Crimp / Solder; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: No
Datasheet
Description
MICRO-D CONNECTOR, PLUG, 31 POSITION, WIRE LEADS; No. of Contacts:31Contacts; Gender:Plug; Product Range:MDM Series; Contact Termination Type:Crimp / Solder; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Micro-D Connector, Plug, 31 Position, Wire Leads; No. Of Contacts Itt Cannon - 63J8324 - Newark, An Avnet Company
Chicago, IL, United States
Micro-D Connector, Plug, 31 Position, Wire Leads; No. Of Contacts Itt Cannon
63J8324
Micro-D Connector, Plug, 31 Position, Wire Leads; No. Of Contacts Itt Cannon 63J8324
MICRO-D CONNECTOR, PLUG, 31 POSITION, WIRE LEADS; No. of Contacts:31Contacts; Gender:Plug; Product Range:MDM Series; Contact Termination Type:Crimp / Solder; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: No

MICRO-D CONNECTOR, PLUG, 31 POSITION, WIRE LEADS; No. of Contacts:31Contacts; Gender:Plug; Product Range:MDM Series; Contact Termination Type:Crimp / Solder; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 63J8324
Product Name Micro-D Connector, Plug, 31 Position, Wire Leads; No. Of Contacts Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 6mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Industrial Circular Connectors - 335923 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details