ITT Cannon Connectors I/O - Micro / Nano D & Rectangular (Non-MIL) MDM-31PH003B

Description
MDM MICRO-D PIGTAIL CONNECTOR
Request a Quote Datasheet
Description
MDM MICRO-D PIGTAIL CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors I/O - Micro / Nano D & Rectangular (Non-MIL) - MDM-31PH003B - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - Micro / Nano D & Rectangular (Non-MIL)
MDM-31PH003B
Connectors I/O - Micro / Nano D & Rectangular (Non-MIL) MDM-31PH003B
MDM MICRO-D PIGTAIL CONNECTOR

MDM MICRO-D PIGTAIL CONNECTOR

Buy Now
Micro-D Connector, Plug, 31 Position, Wire Leads; No. Of Contacts Itt Cannon - 34C2517 - Newark, An Avnet Company
Chicago, IL, United States
Micro-D Connector, Plug, 31 Position, Wire Leads; No. Of Contacts Itt Cannon
34C2517
Micro-D Connector, Plug, 31 Position, Wire Leads; No. Of Contacts Itt Cannon 34C2517
MICRO-D CONNECTOR, PLUG, 31 POSITION, WIRE LEADS; No. of Contacts:31Contacts; Gender:Plug; Product Range:MDM Series; Contact Termination Type:Crimp / Solder; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: No

MICRO-D CONNECTOR, PLUG, 31 POSITION, WIRE LEADS; No. of Contacts:31Contacts; Gender:Plug; Product Range:MDM Series; Contact Termination Type:Crimp / Solder; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MDM-31PH003B 34C2517
Product Name Connectors I/O - Micro / Nano D & Rectangular (Non-MIL) Micro-D Connector, Plug, 31 Position, Wire Leads; No. Of Contacts Itt Cannon
Connector Type Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

104-Pin Hermetic D-sub Connector - 54675 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Mating Connector/Plugs - Bx4S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 7923D - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details