ITT Cannon Connectors, Interconnects - D-Sub Connectors MDM-25SL56B

Description
Win Source Part Number: 1068428-MDM-25SL56B Category: Connectors, Interconnects>D-Sub Connectors Series: 83513-Style Micro D Metal Shell (MDM) Number of Positions: 25 Features: Shielded Connector Type: Receptacle, Female Sockets Contact Type: Signal Number of Rows: 2 Termination: Wire Leads Contact Finish: Gold Package: Bulk Contact Material: Copper Alloy Connector Style: D-Type, Micro-D Standard Package: 1 Flange Feature: Housing/Shell (Unthreaded) Shell Material, Finish: Aluminum, Yellow Chromate Plated Cadmium Dielectric Material: Liquid Crystal Polymer (LCP) Shell Size, Connector Layout: 0.050 Pitch x 0.043 Row to Row Mounting Type: Panel Mount Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): MDM-25SL56BMDM25SL56 B; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3A HTSUS: 8536.69.8000 Mfr: ITT Cannon, LLC Other Names: 2266-MDM-25SL56B,MDM 25SL56B,096517-0641 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1068428-MDM-25SL56B Category: Connectors, Interconnects>D-Sub Connectors Series: 83513-Style Micro D Metal Shell (MDM) Number of Positions: 25 Features: Shielded Connector Type: Receptacle, Female Sockets Contact Type: Signal Number of Rows: 2 Termination: Wire Leads Contact Finish: Gold Package: Bulk Contact Material: Copper Alloy Connector Style: D-Type, Micro-D Standard Package: 1 Flange Feature: Housing/Shell (Unthreaded) Shell Material, Finish: Aluminum, Yellow Chromate Plated Cadmium Dielectric Material: Liquid Crystal Polymer (LCP) Shell Size, Connector Layout: 0.050 Pitch x 0.043 Row to Row Mounting Type: Panel Mount Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): MDM-25SL56BMDM25SL56 B; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3A HTSUS: 8536.69.8000 Mfr: ITT Cannon, LLC Other Names: 2266-MDM-25SL56B,MDM 25SL56B,096517-0641 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - D-Sub Connectors - 1068428-MDM-25SL56B - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub Connectors
1068428-MDM-25SL56B
Connectors, Interconnects - D-Sub Connectors 1068428-MDM-25SL56B
Win Source Part Number: 1068428-MDM-25SL56B Category: Connectors, Interconnects>D-Sub Connectors Series: 83513-Style Micro D Metal Shell (MDM) Number of Positions: 25 Features: Shielded Connector Type: Receptacle, Female Sockets Contact Type: Signal Number of Rows: 2 Termination: Wire Leads Contact Finish: Gold Package: Bulk Contact Material: Copper Alloy Connector Style: D-Type, Micro-D Standard Package: 1 Flange Feature: Housing/Shell (Unthreaded) Shell Material, Finish: Aluminum, Yellow Chromate Plated Cadmium Dielectric Material: Liquid Crystal Polymer (LCP) Shell Size, Connector Layout: 0.050 Pitch x 0.043 Row to Row Mounting Type: Panel Mount Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): MDM-25SL56BMDM25SL56 B; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3A HTSUS: 8536.69.8000 Mfr: ITT Cannon, LLC Other Names: 2266-MDM-25SL56B,MDM 25SL56B,096517-0641 RoHS Status: RoHS non-compliant

Win Source Part Number: 1068428-MDM-25SL56B
Category: Connectors, Interconnects>D-Sub Connectors
Series: 83513-Style Micro D Metal Shell (MDM)
Number of Positions: 25
Features: Shielded
Connector Type: Receptacle, Female Sockets
Contact Type: Signal
Number of Rows: 2
Termination: Wire Leads
Contact Finish: Gold
Package: Bulk
Contact Material: Copper Alloy
Connector Style: D-Type, Micro-D
Standard Package: 1
Flange Feature: Housing/Shell (Unthreaded)
Shell Material, Finish: Aluminum, Yellow Chromate Plated Cadmium
Dielectric Material: Liquid Crystal Polymer (LCP)
Shell Size, Connector Layout: 0.050 Pitch x 0.043 Row to Row
Mounting Type: Panel Mount
Temperature Range - Operating: -55°C ~ 125°C
Alternative Parts (Cross-Reference): MDM-25SL56BMDM25SL56B;
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3A
HTSUS: 8536.69.8000
Mfr: ITT Cannon, LLC
Other Names: 2266-MDM-25SL56B,MDM25SL56B,096517-0641
RoHS Status: RoHS non-compliant

Buy Now Datasheet
D Microminiature Connector Itt Cannon - 92AJ8433 - Newark, An Avnet Company
Chicago, IL, United States
D Microminiature Connector Itt Cannon
92AJ8433
D Microminiature Connector Itt Cannon 92AJ8433
D MICROMINIATURE CONNECTOR

D MICROMINIATURE CONNECTOR

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1068428-MDM-25SL56B 92AJ8433
Product Name Connectors, Interconnects - D-Sub Connectors D Microminiature Connector Itt Cannon
Termination Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Connector Type Military Connector
View Details
AC Micro (Dual Key) receptacle - 888R-M4AC1-1F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Connector Type Micro Connector and Nano Connector
Gender Female / Jack
Geometry Straight
View Details
2 suppliers
Cable Connectors - NCE-MG-A800-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details