ITT Cannon Micro-D Connector, Plug, 25 Position, Wire Leads; No. Of Contacts Itt Cannon MDM-25PH003K

Description
MICRO 25C P 18" RBW JACKS
Request a Quote Datasheet
Description
MICRO 25C P 18" RBW JACKS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MDM-25PH003K - PEI-Genesis
Philadelphia, PA, United States
MICRO 25C P 18" RBW JACKS

MICRO 25C P 18" RBW JACKS

Buy Now
Micro-D Connector, Plug, 25 Position, Wire Leads; No. Of Contacts Itt Cannon - 92B0657 - Newark, An Avnet Company
Chicago, IL, United States
Micro-D Connector, Plug, 25 Position, Wire Leads; No. Of Contacts Itt Cannon
92B0657
Micro-D Connector, Plug, 25 Position, Wire Leads; No. Of Contacts Itt Cannon 92B0657
MICRO-D CONNECTOR, PLUG, 25 POSITION, WIRE LEADS; No. of Contacts:25Contacts; Gender:Plug; Product Range:MDM Series; Contact Termination Type:Crimp / Solder; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: No

MICRO-D CONNECTOR, PLUG, 25 POSITION, WIRE LEADS; No. of Contacts:25Contacts; Gender:Plug; Product Range:MDM Series; Contact Termination Type:Crimp / Solder; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MDM-25PH003K 92B0657
Product Name Micro-D Connector, Plug, 25 Position, Wire Leads; No. Of Contacts Itt Cannon
Connector Type Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
BNC T-Adapter: Female, Male, Female - SALE-9238 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details