ITT Cannon Micro-D Connector, Receptacle, 21 Position, Wire Leads; No. Of Contacts Itt Cannon MDM-21SH006F

Description
MICRO-D CONNECTOR, RECEPTACLE, 21 POSITION, WIRE LEADS; No. of Contacts:21Contacts; Gender:Receptacle; Product Range:MDM Series; Contact Termination Type:Crimp / Solder; Connector Mounting:Cable Mount; Contact Material:Copper Alloy RoHS Compliant: No
Datasheet
Description
MICRO-D CONNECTOR, RECEPTACLE, 21 POSITION, WIRE LEADS; No. of Contacts:21Contacts; Gender:Receptacle; Product Range:MDM Series; Contact Termination Type:Crimp / Solder; Connector Mounting:Cable Mount; Contact Material:Copper Alloy RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Micro-D Connector, Receptacle, 21 Position, Wire Leads; No. Of Contacts Itt Cannon - 02K3064 - Newark, An Avnet Company
Chicago, IL, United States
Micro-D Connector, Receptacle, 21 Position, Wire Leads; No. Of Contacts Itt Cannon
02K3064
Micro-D Connector, Receptacle, 21 Position, Wire Leads; No. Of Contacts Itt Cannon 02K3064
MICRO-D CONNECTOR, RECEPTACLE, 21 POSITION, WIRE LEADS; No. of Contacts:21Contacts; Gender:Receptacle; Product Range:MDM Series; Contact Termination Type:Crimp / Solder; Connector Mounting:Cable Mount; Contact Material:Copper Alloy RoHS Compliant: No

MICRO-D CONNECTOR, RECEPTACLE, 21 POSITION, WIRE LEADS; No. of Contacts:21Contacts; Gender:Receptacle; Product Range:MDM Series; Contact Termination Type:Crimp / Solder; Connector Mounting:Cable Mount; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02K3064
Product Name Micro-D Connector, Receptacle, 21 Position, Wire Leads; No. Of Contacts Itt Cannon
Termination Crimp / Solder
Unlock Full Specs
to access all available technical data

Similar Products