ITT Cannon Micro-D Connector, Receptacle, 21 Position, Wire Leads; No. Of Contacts Itt Cannon MDM-21SH006B

Description
MICRO-D CONNECTOR, RECEPTACLE, 21 POSITION, WIRE LEADS; No. of Contacts:21Contacts; Gender:Receptacle; Product Range:MDM Series; Contact Termination Type:Crimp / Solder; Connector Mounting:Cable Mount; Contact Material:Copper Alloy RoHS Compliant: No
Datasheet
Description
MICRO-D CONNECTOR, RECEPTACLE, 21 POSITION, WIRE LEADS; No. of Contacts:21Contacts; Gender:Receptacle; Product Range:MDM Series; Contact Termination Type:Crimp / Solder; Connector Mounting:Cable Mount; Contact Material:Copper Alloy RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Micro-D Connector, Receptacle, 21 Position, Wire Leads; No. Of Contacts Itt Cannon - 02K3063 - Newark, An Avnet Company
Chicago, IL, United States
Micro-D Connector, Receptacle, 21 Position, Wire Leads; No. Of Contacts Itt Cannon
02K3063
Micro-D Connector, Receptacle, 21 Position, Wire Leads; No. Of Contacts Itt Cannon 02K3063
MICRO-D CONNECTOR, RECEPTACLE, 21 POSITION, WIRE LEADS; No. of Contacts:21Contacts; Gender:Receptacle; Product Range:MDM Series; Contact Termination Type:Crimp / Solder; Connector Mounting:Cable Mount; Contact Material:Copper Alloy RoHS Compliant: No

MICRO-D CONNECTOR, RECEPTACLE, 21 POSITION, WIRE LEADS; No. of Contacts:21Contacts; Gender:Receptacle; Product Range:MDM Series; Contact Termination Type:Crimp / Solder; Connector Mounting:Cable Mount; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02K3063
Product Name Micro-D Connector, Receptacle, 21 Position, Wire Leads; No. Of Contacts Itt Cannon
Termination Crimp / Solder
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 75/120 Retaining Pins 1 Block High - 111812P7 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 240.0 amps
Contact Size (AWG) 16 AWG
View Details
3 suppliers
Circular Connector Assemblies - CAB.M12.GLA.C72GZ-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Current Rating 7.0 amps
View Details