ITT CANNON
MDM-21PHC29B -- MICRO 21C P 10" WHT ITT CANNON
ITT Cannon
Micro 21C P 10" Wht Itt Cannon
MDM-21PHC29B
Description
MICRO 21C P 10" WHT
Description
MICRO 21C P 10" WHT
Suppliers
Micro 21C P 10" Wht Itt Cannon
96T0537
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
96T0537 |
|
Product Name
|
Micro 21C P 10" Wht Itt Cannon |
|
Connector Type
|
Micro Connector and Nano Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector
Gender
Female / Jack
View Details
Voltage Rating
50 volts
Current Rating
2.5 amps
View Details
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers