ITT CANNON
MDM-21PHC26B -- MICRO 21C P 8" WHT ITT CANNON
ITT Cannon
Micro 21C P 8" Wht Itt Cannon
MDM-21PHC26B
Description
MICRO 21C P 8" WHT
Description
MICRO 21C P 8" WHT
Suppliers
Micro 21C P 8" Wht Itt Cannon
96T0527
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
96T0527 |
|
Product Name
|
Micro 21C P 8" Wht Itt Cannon |
|
Connector Type
|
Micro Connector and Nano Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Connector Type
Coaxial Connector
Coupling / Adapter
Coupling / Adapter
Gender
Female / Jack
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
Card Edge Connector
Mounting
Surface Mount
View Details