ITT Cannon Micro-D Connector, Plug, 21 Position, Wire Leads; No. Of Contacts Itt Cannon MDM-21PH003F

Description
MICRO-D CONNECTOR, PLUG, 21 POSITION, WIRE LEADS; No. of Contacts:21Contacts; Gender:Plug; Product Range:MDM Series; Contact Termination Type:Crimp / Solder; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: No
Description
MICRO-D CONNECTOR, PLUG, 21 POSITION, WIRE LEADS; No. of Contacts:21Contacts; Gender:Plug; Product Range:MDM Series; Contact Termination Type:Crimp / Solder; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Micro-D Connector, Plug, 21 Position, Wire Leads; No. Of Contacts Itt Cannon - 82H2016 - Newark, An Avnet Company
Chicago, IL, United States
Micro-D Connector, Plug, 21 Position, Wire Leads; No. Of Contacts Itt Cannon
82H2016
Micro-D Connector, Plug, 21 Position, Wire Leads; No. Of Contacts Itt Cannon 82H2016
MICRO-D CONNECTOR, PLUG, 21 POSITION, WIRE LEADS; No. of Contacts:21Contacts; Gender:Plug; Product Range:MDM Series; Contact Termination Type:Crimp / Solder; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: No

MICRO-D CONNECTOR, PLUG, 21 POSITION, WIRE LEADS; No. of Contacts:21Contacts; Gender:Plug; Product Range:MDM Series; Contact Termination Type:Crimp / Solder; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82H2016
Product Name Micro-D Connector, Plug, 21 Position, Wire Leads; No. Of Contacts Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Type Straight Plug - 190410(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Straight
View Details
100 Position Hermetic Bulkhead Connector - 24059 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details