ITT Cannon D - Sub Connectors - MDM-15SSM2-4 MDM-15SSM2-4

Description
Manufacturer: ITT Cannon, LLC Win Source Part Number: 1102282-MDM-15SSM2-4 Packaging: Bulk Number of Positions: 15 Features: Shielded Connector Type: Receptacle, Female Sockets Contact Type: Signal Number of Rows: 2 Termination: Solder Cup Contact Finish: Gold Connector Style: D-Type, Micro-D Current Rating: 3A Housing Material: Liquid Crystal Polymer (LCP) Mounting: Panel Mount Flange Feature: Cable Side, Male Jackscrew (2-56) Shell Material, Finish: Aluminum, Yellow Chromate Cadmium Plated Shell Size, Connector Layout: 0.050 Pitch x 0.043 Row to Row Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management, Consumer Electronics, Portable Devices
Request a Quote Datasheet
Description
Manufacturer: ITT Cannon, LLC Win Source Part Number: 1102282-MDM-15SSM2-4 Packaging: Bulk Number of Positions: 15 Features: Shielded Connector Type: Receptacle, Female Sockets Contact Type: Signal Number of Rows: 2 Termination: Solder Cup Contact Finish: Gold Connector Style: D-Type, Micro-D Current Rating: 3A Housing Material: Liquid Crystal Polymer (LCP) Mounting: Panel Mount Flange Feature: Cable Side, Male Jackscrew (2-56) Shell Material, Finish: Aluminum, Yellow Chromate Cadmium Plated Shell Size, Connector Layout: 0.050 Pitch x 0.043 Row to Row Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management, Consumer Electronics, Portable Devices
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D - Sub Connectors - MDM-15SSM2-4 - 1102282-MDM-15SSM2-4 - Win Source Electronics
Laguna Hills, CA, United States
D - Sub Connectors - MDM-15SSM2-4
1102282-MDM-15SSM2-4
D - Sub Connectors - MDM-15SSM2-4 1102282-MDM-15SSM2-4
Manufacturer: ITT Cannon, LLC Win Source Part Number: 1102282-MDM-15SSM2-4 Packaging: Bulk Number of Positions: 15 Features: Shielded Connector Type: Receptacle, Female Sockets Contact Type: Signal Number of Rows: 2 Termination: Solder Cup Contact Finish: Gold Connector Style: D-Type, Micro-D Current Rating: 3A Housing Material: Liquid Crystal Polymer (LCP) Mounting: Panel Mount Flange Feature: Cable Side, Male Jackscrew (2-56) Shell Material, Finish: Aluminum, Yellow Chromate Cadmium Plated Shell Size, Connector Layout: 0.050 Pitch x 0.043 Row to Row Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management, Consumer Electronics, Portable Devices

Manufacturer: ITT Cannon, LLC
Win Source Part Number: 1102282-MDM-15SSM2-4
Packaging: Bulk
Number of Positions: 15
Features: Shielded
Connector Type: Receptacle, Female Sockets
Contact Type: Signal
Number of Rows: 2
Termination: Solder Cup
Contact Finish: Gold
Connector Style: D-Type, Micro-D
Current Rating: 3A
Housing Material: Liquid Crystal Polymer (LCP)
Mounting: Panel Mount
Flange Feature: Cable Side, Male Jackscrew (2-56)
Shell Material, Finish: Aluminum, Yellow Chromate Cadmium Plated
Shell Size, Connector Layout: 0.050 Pitch x 0.043 Row to Row
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -55°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management, Consumer Electronics, Portable Devices

Buy Now Datasheet
Micros Itt Cannon - 38P1260 - Newark, An Avnet Company
Chicago, IL, United States
Micros Itt Cannon
38P1260
Micros Itt Cannon 38P1260
Micros

Micros

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1102282-MDM-15SSM2-4 38P1260
Product Name D - Sub Connectors - MDM-15SSM2-4 Micros Itt Cannon
Termination Solder Cup
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1447-1-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - 8 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details