ITT Cannon Connectors I/O - Micro / Nano D & Rectangular (Non-MIL) MDM-15SH003K

Description
MDM Micro D SI 15 Skt Conts Cr 096513-0005
Request a Quote Datasheet
Description
MDM Micro D SI 15 Skt Conts Cr 096513-0005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors I/O - Micro / Nano D & Rectangular (Non-MIL) - MDM-15SH003K - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - Micro / Nano D & Rectangular (Non-MIL)
MDM-15SH003K
Connectors I/O - Micro / Nano D & Rectangular (Non-MIL) MDM-15SH003K
MDM Micro D SI 15 Skt Conts Cr 096513-0005

MDM Micro D SI 15 Skt Conts Cr 096513-0005

Buy Now
Micro-D Connector, Receptacle, 15 Position, Wire Leads; No. Of Contacts Itt Cannon - 88H2969 - Newark, An Avnet Company
Chicago, IL, United States
Micro-D Connector, Receptacle, 15 Position, Wire Leads; No. Of Contacts Itt Cannon
88H2969
Micro-D Connector, Receptacle, 15 Position, Wire Leads; No. Of Contacts Itt Cannon 88H2969
MICRO-D CONNECTOR, RECEPTACLE, 15 POSITION, WIRE LEADS; No. of Contacts:15Contacts; Gender:Receptacle; Product Range:MDM Series; Contact Termination Type:Crimp / Solder; Connector Mounting:Cable Mount; Contact Material:Copper Alloy RoHS Compliant: No

MICRO-D CONNECTOR, RECEPTACLE, 15 POSITION, WIRE LEADS; No. of Contacts:15Contacts; Gender:Receptacle; Product Range:MDM Series; Contact Termination Type:Crimp / Solder; Connector Mounting:Cable Mount; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MDM-15SH003K 88H2969
Product Name Connectors I/O - Micro / Nano D & Rectangular (Non-MIL) Micro-D Connector, Receptacle, 15 Position, Wire Leads; No. Of Contacts Itt Cannon
Connector Type Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ45 Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details
Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Automotive Connector; Coaxial Connector; D-Sub Connector; Military Connector; USB
View Details
50 Ohm TNC Connector, TNC 90° Plug - 190809 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details