ITT Cannon D-Sub Connector Assemblies MDM-15SBSP

Description
15 Position D-Type, Micro-D Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
15 Position D-Type, Micro-D Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 1003-1281-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
1003-1281-ND
D-Sub Connector Assemblies 1003-1281-ND
15 Position D-Type, Micro-D Receptacle, Female Sockets Connector

15 Position D-Type, Micro-D Receptacle, Female Sockets Connector

Buy Now Datasheet
Micro D Connector, Rcpt, 15Pos, Th; D Sub Connector Type Itt Cannon - 82H7251 - Newark, An Avnet Company
Chicago, IL, United States
Micro D Connector, Rcpt, 15Pos, Th; D Sub Connector Type Itt Cannon
82H7251
Micro D Connector, Rcpt, 15Pos, Th; D Sub Connector Type Itt Cannon 82H7251
MICRO D CONNECTOR, RCPT, 15POS, TH; D Sub Connector Type:Micro D; Gender:Receptacle; Product Range:MDM-PCB Series; No. of Contacts:15Contacts; D Sub Shell Size:-; Contact Termination Type:Solder; Connector Mounting:Through Hole MountRoHS Compliant: No

MICRO D CONNECTOR, RCPT, 15POS, TH; D Sub Connector Type:Micro D; Gender:Receptacle; Product Range:MDM-PCB Series; No. of Contacts:15Contacts; D Sub Shell Size:-; Contact Termination Type:Solder; Connector Mounting:Through Hole MountRoHS Compliant: No

Supplier's Site Datasheet
D-Sub Connector Assemblies - MDM-15SBSP - ODG (Origin Data Global)
Shenzhen, China
D-Sub Connector Assemblies
MDM-15SBSP
D-Sub Connector Assemblies MDM-15SBSP
CONN MICRO-D RCPT 15POS PNL MNT

CONN MICRO-D RCPT 15POS PNL MNT

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 1003-1281-ND 82H7251 MDM-15SBSP
Product Name D-Sub Connector Assemblies Micro D Connector, Rcpt, 15Pos, Th; D Sub Connector Type Itt Cannon D-Sub Connector Assemblies
Category D-Sub Connector
Connector Type Receptacle, Female Sockets D-Sub Connector; Micro Connector and Nano Connector D-Sub Connector
Mounting Panel Mount, Through Hole Through Hole MountRoHS Compliant: No Panel Mount, Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

STAMPED PIN D-SubMINIATURE - 17EHD062SAM030 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type D-Sub Connector; PC Card Connector
Termination PCB Mount
View Details
2 suppliers
Headers, Receptacles, Female Sockets - 102766-1-ND - DigiKey
Specs
Connector Type Header Connector; Receptacle
Mounting Through Hole
Number of Contacts 48 #
View Details
2 suppliers
Nebula Series: High Reliability SATA Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
8+8 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
2 suppliers