ITT Cannon Connectors I/O - Micro / Nano D & Rectangular (Non-MIL) MDM-15PSB

Description
MDM MICRO-D SOLDER C ONNECTOR
Request a Quote Datasheet
Description
MDM MICRO-D SOLDER C ONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors I/O - Micro / Nano D & Rectangular (Non-MIL) - MDM-15PSB - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - Micro / Nano D & Rectangular (Non-MIL)
MDM-15PSB
Connectors I/O - Micro / Nano D & Rectangular (Non-MIL) MDM-15PSB
MDM MICRO-D SOLDER C ONNECTOR

MDM MICRO-D SOLDER C ONNECTOR

Buy Now
D-Sub Connector Assemblies - 1003-1125-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
1003-1125-ND
D-Sub Connector Assemblies 1003-1125-ND
15 Position D-Type, Micro-D Plug, Male Pins Connector

15 Position D-Type, Micro-D Plug, Male Pins Connector

Buy Now Datasheet
Micro-D Connector, Plug, 15 Position, Solder; No. Of Contacts Itt Cannon - 28C7594 - Newark, An Avnet Company
Chicago, IL, United States
Micro-D Connector, Plug, 15 Position, Solder; No. Of Contacts Itt Cannon
28C7594
Micro-D Connector, Plug, 15 Position, Solder; No. Of Contacts Itt Cannon 28C7594
MICRO-D CONNECTOR, PLUG, 15 POSITION, SOLDER; No. of Contacts:15Contacts; Gender:Plug; Product Range:MDM Series; Contact Termination Type:Solder; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: No

MICRO-D CONNECTOR, PLUG, 15 POSITION, SOLDER; No. of Contacts:15Contacts; Gender:Plug; Product Range:MDM Series; Contact Termination Type:Solder; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: No

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MDM-15PSB 1003-1125-ND 28C7594
Product Name Connectors I/O - Micro / Nano D & Rectangular (Non-MIL) D-Sub Connector Assemblies Micro-D Connector, Plug, 15 Position, Solder; No. Of Contacts Itt Cannon
Connector Type Micro Connector and Nano Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB, Terminal Pin Header; PCB; StraightPin Header; 15; 10 A; 300 V; 0.197 in. - 70078475 - Allied Electronics, Inc.
Specs
Termination PCB
Voltage Rating 300 volts
Current Rating 10.0 amps
View Details
50 Ohm BNC Straight Plug - 150412 - PIC Wire & Cable
Specs
Geometry Straight
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details