ITT Cannon Micro-D Connector, Plug, 15 Position, Wire Leads; No. Of Contacts Itt Cannon MDM-15PH006K

Description
MICRO-D CONNECTOR, PLUG, 15 POSITION, WIRE LEADS; No. of Contacts:15Contacts; Gender:Plug; Product Range:MDM Series; Contact Termination Type:Crimp / Solder; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: No
Datasheet
Description
MICRO-D CONNECTOR, PLUG, 15 POSITION, WIRE LEADS; No. of Contacts:15Contacts; Gender:Plug; Product Range:MDM Series; Contact Termination Type:Crimp / Solder; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Micro-D Connector, Plug, 15 Position, Wire Leads; No. Of Contacts Itt Cannon - 02K2870 - Newark, An Avnet Company
Chicago, IL, United States
Micro-D Connector, Plug, 15 Position, Wire Leads; No. Of Contacts Itt Cannon
02K2870
Micro-D Connector, Plug, 15 Position, Wire Leads; No. Of Contacts Itt Cannon 02K2870
MICRO-D CONNECTOR, PLUG, 15 POSITION, WIRE LEADS; No. of Contacts:15Contacts; Gender:Plug; Product Range:MDM Series; Contact Termination Type:Crimp / Solder; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: No

MICRO-D CONNECTOR, PLUG, 15 POSITION, WIRE LEADS; No. of Contacts:15Contacts; Gender:Plug; Product Range:MDM Series; Contact Termination Type:Crimp / Solder; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02K2870
Product Name Micro-D Connector, Plug, 15 Position, Wire Leads; No. Of Contacts Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Power Entry Module W/line Filter, 10A/qc; Connector Type Schurter - 95AC5475 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details