15 Position D-Type, Micro-D Plug, Male Pins Connector
MDM MICRO D SI 9 SKT CONT CRIM 096511-0213
MICRO-D CONNECTOR, PLUG 15 POSITION, RA-THROUGH HOLE; No. of Contacts:15Contacts;
| DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MDM-15PCBRM7-ND | MDM-15PCBRM7 | 02K2852 |
| Product Name | D-Sub Connector Assemblies | Connectors I/O - Micro / Nano D & Rectangular (Non-MIL) | Micro-D Connector, Plug 15 Position, Ra-Through Hole; No. Of Contacts Itt Cannon |
| Category | D-Sub Connector | ||
| Connector Type | Plug, Male Pins | Micro Connector and Nano Connector | |
| Mounting | Panel Mount, Through Hole, Right Angle | PCB Mount | |
| Current Rating | 3.0 amps |