15 Position D-Type, Micro-D Plug, Male Pins Connector
MICRO D CONNECTOR, R/A, PLUG, 15POS, TH; D Sub Connector Type:Micro D; Gender:Plug; Product Range:MDM-PCB Series; No. of Contacts:15Contacts;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 1003-MDM-15PCBR-ND | 38P0891 |
| Product Name | D-Sub Connector Assemblies | Micro D Connector, R/a, Plug, 15Pos, Th; D Sub Connector Type Itt Cannon |
| Category | D-Sub Connector | |
| Connector Type | Plug, Male Pins | D-Sub Connector; Micro Connector and Nano Connector |
| Mounting | Panel Mount, Through Hole, Right Angle | |
| Current Rating | 3.0 amps |