ITT Cannon Micro D Sub Conn, R/a Rcpt, 9Pos, Tht; D Sub Connector Type Itt Cannon MDLM-9SCBRP-F222

Description
MICRO D SUB CONN, R/A RCPT, 9POS, THT; D Sub Connector Type:Micro D; Gender:Receptacle; Product Range:MDLM Series; No. of Contacts:9Contacts; D Sub Shell Size:-; Contact Termination Type:Solder; Contact Material:Copper Alloy
Description
MICRO D SUB CONN, R/A RCPT, 9POS, THT; D Sub Connector Type:Micro D; Gender:Receptacle; Product Range:MDLM Series; No. of Contacts:9Contacts; D Sub Shell Size:-; Contact Termination Type:Solder; Contact Material:Copper Alloy

Suppliers

Company
Product
Description
Supplier Links
Micro D Sub Conn, R/a Rcpt, 9Pos, Tht; D Sub Connector Type Itt Cannon - 32AK7376 - Newark, An Avnet Company
Chicago, IL, United States
Micro D Sub Conn, R/a Rcpt, 9Pos, Tht; D Sub Connector Type Itt Cannon
32AK7376
Micro D Sub Conn, R/a Rcpt, 9Pos, Tht; D Sub Connector Type Itt Cannon 32AK7376
MICRO D SUB CONN, R/A RCPT, 9POS, THT; D Sub Connector Type:Micro D; Gender:Receptacle; Product Range:MDLM Series; No. of Contacts:9Contacts; D Sub Shell Size:-; Contact Termination Type:Solder; Contact Material:Copper Alloy

MICRO D SUB CONN, R/A RCPT, 9POS, THT; D Sub Connector Type:Micro D; Gender:Receptacle; Product Range:MDLM Series; No. of Contacts:9Contacts; D Sub Shell Size:-; Contact Termination Type:Solder; Contact Material:Copper Alloy

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 32AK7376
Product Name Micro D Sub Conn, R/a Rcpt, 9Pos, Tht; D Sub Connector Type Itt Cannon
Connector Type D-Sub Connector; Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

Nh-Din 2C / 400V / 80A / Gg Schurter - 54AJ9440 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details
Mating Connector/Plugs - DP-4S-1 - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 30 AWG
View Details