9 Position D-Type, Micro-D Plug, Male Pins Connector
MICRO D SUB CONN, R/A PLUG, 9POS, THT; D Sub Connector Type:Micro D; Gender:Plug; Product Range:MDLM Series; No. of Contacts:9Contacts; D Sub Shell Size:-; Contact Termination Type:Solder; Contact Material:Copper Alloy
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 1003-MDLM-9PCBRP-F222-ND | 32AK7374 |
| Product Name | D-Sub Connector Assemblies | Micro D Sub Conn, R/a Plug, 9Pos, Tht; D Sub Connector Type Itt Cannon |
| Category | D-Sub Connector | |
| Connector Type | Plug, Male Pins | D-Sub Connector; Micro Connector and Nano Connector |
| Mounting | Panel Mount, Through Hole, Right Angle | |
| Current Rating | 3.0 amps |