ITT Cannon Micro D Sub Conn, R/a Rcpt, 37Pos, Tht; D Sub Connector Type Itt Cannon MDLM-37SCBRP-F222

Description
MICRO D SUB CONN, R/A RCPT, 37POS, THT; D Sub Connector Type:Micro D; Gender:Receptacle; Product Range:MDLM Series; No. of Contacts:37Contacts; D Sub Shell Size:-; Contact Termination Type:Solder; Contact Material:Copper Alloy
Description
MICRO D SUB CONN, R/A RCPT, 37POS, THT; D Sub Connector Type:Micro D; Gender:Receptacle; Product Range:MDLM Series; No. of Contacts:37Contacts; D Sub Shell Size:-; Contact Termination Type:Solder; Contact Material:Copper Alloy

Suppliers

Company
Product
Description
Supplier Links
Micro D Sub Conn, R/a Rcpt, 37Pos, Tht; D Sub Connector Type Itt Cannon - 32AK7372 - Newark, An Avnet Company
Chicago, IL, United States
Micro D Sub Conn, R/a Rcpt, 37Pos, Tht; D Sub Connector Type Itt Cannon
32AK7372
Micro D Sub Conn, R/a Rcpt, 37Pos, Tht; D Sub Connector Type Itt Cannon 32AK7372
MICRO D SUB CONN, R/A RCPT, 37POS, THT; D Sub Connector Type:Micro D; Gender:Receptacle; Product Range:MDLM Series; No. of Contacts:37Contacts; D Sub Shell Size:-; Contact Termination Type:Solder; Contact Material:Copper Alloy

MICRO D SUB CONN, R/A RCPT, 37POS, THT; D Sub Connector Type:Micro D; Gender:Receptacle; Product Range:MDLM Series; No. of Contacts:37Contacts; D Sub Shell Size:-; Contact Termination Type:Solder; Contact Material:Copper Alloy

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 32AK7372
Product Name Micro D Sub Conn, R/a Rcpt, 37Pos, Tht; D Sub Connector Type Itt Cannon
Connector Type D-Sub Connector; Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

M12 Bus Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Transducer Receptacles - PT1H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details