ITT Cannon D Sub Back Shell, 180Deg, Size Dd, Steel; Product Range Itt Cannon M85049/48-3-5F

Description
D SUB BACK SHELL, 180DEG, SIZE DD, STEEL; Product Range:-; D Sub Shell Size:DD; Cable Exit Angle:180°; Connector Body Material:Steel Body RoHS Compliant: No
Datasheet
Description
D SUB BACK SHELL, 180DEG, SIZE DD, STEEL; Product Range:-; D Sub Shell Size:DD; Cable Exit Angle:180°; Connector Body Material:Steel Body RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Back Shell, 180Deg, Size Dd, Steel; Product Range Itt Cannon - 12P7143 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Back Shell, 180Deg, Size Dd, Steel; Product Range Itt Cannon
12P7143
D Sub Back Shell, 180Deg, Size Dd, Steel; Product Range Itt Cannon 12P7143
D SUB BACK SHELL, 180DEG, SIZE DD, STEEL; Product Range:-; D Sub Shell Size:DD; Cable Exit Angle:180°; Connector Body Material:Steel Body RoHS Compliant: No

D SUB BACK SHELL, 180DEG, SIZE DD, STEEL; Product Range:-; D Sub Shell Size:DD; Cable Exit Angle:180°; Connector Body Material:Steel Body RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 12P7143
Product Name D Sub Back Shell, 180Deg, Size Dd, Steel; Product Range Itt Cannon
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 19 mm (0.7480 inch)
Bearing Bore / Ring O.D. 0.5906 inch (15 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details