ITT Cannon Back Shell, Clamp, D Sub, Dc, Brass/steel; Product Range Itt Cannon M85049/48-2-4F

Description
BACK SHELL, CLAMP, D SUB, DC, BRASS/STEEL; Product Range:-; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:Steel Body RoHS Compliant: No
Datasheet
Description
BACK SHELL, CLAMP, D SUB, DC, BRASS/STEEL; Product Range:-; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:Steel Body RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Back Shell, Clamp, D Sub, Dc, Brass/steel; Product Range Itt Cannon - 38P7354 - Newark, An Avnet Company
Chicago, IL, United States
Back Shell, Clamp, D Sub, Dc, Brass/steel; Product Range Itt Cannon
38P7354
Back Shell, Clamp, D Sub, Dc, Brass/steel; Product Range Itt Cannon 38P7354
BACK SHELL, CLAMP, D SUB, DC, BRASS/STEEL; Product Range:-; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:Steel Body RoHS Compliant: No

BACK SHELL, CLAMP, D SUB, DC, BRASS/STEEL; Product Range:-; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:Steel Body RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 38P7354
Product Name Back Shell, Clamp, D Sub, Dc, Brass/steel; Product Range Itt Cannon
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 90 mm (3.54 inch)
Bearing Bore / Ring O.D. 3.15 inch (80 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details