ITT Cannon Backshell, D Sub, Dc, Carbon Steel; Product Range Itt Cannon M85049/48-2-4

Description
BACKSHELL, D SUB, DC, CARBON STEEL; Product Range:-; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:Steel Body RoHS Compliant: No
Datasheet
Description
BACKSHELL, D SUB, DC, CARBON STEEL; Product Range:-; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:Steel Body RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backshell, D Sub, Dc, Carbon Steel; Product Range Itt Cannon - 48M3835 - Newark, An Avnet Company
Chicago, IL, United States
Backshell, D Sub, Dc, Carbon Steel; Product Range Itt Cannon
48M3835
Backshell, D Sub, Dc, Carbon Steel; Product Range Itt Cannon 48M3835
BACKSHELL, D SUB, DC, CARBON STEEL; Product Range:-; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:Steel Body RoHS Compliant: No

BACKSHELL, D SUB, DC, CARBON STEEL; Product Range:-; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:Steel Body RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 48M3835
Product Name Backshell, D Sub, Dc, Carbon Steel; Product Range Itt Cannon
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 165 mm (6.5 inch)
Bearing Bore / Ring O.D. 5.91 inch (150 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details