ITT Cannon D Sub Bakshell, 25Way, Steel; Product Range Itt Cannon M85049/48-2-3F

Description
D SUB BAKSHELL, 25WAY, STEEL; Product Range:M85049 Series; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Steel Body; Cable Diameter Max:15.1mm; For Use With:DB-25 D Subminiature Connectors RoHS Compliant: No
Datasheet
Description
D SUB BAKSHELL, 25WAY, STEEL; Product Range:M85049 Series; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Steel Body; Cable Diameter Max:15.1mm; For Use With:DB-25 D Subminiature Connectors RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Bakshell, 25Way, Steel; Product Range Itt Cannon - 14N2228 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Bakshell, 25Way, Steel; Product Range Itt Cannon
14N2228
D Sub Bakshell, 25Way, Steel; Product Range Itt Cannon 14N2228
D SUB BAKSHELL, 25WAY, STEEL; Product Range:M85049 Series; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Steel Body; Cable Diameter Max:15.1mm; For Use With:DB-25 D Subminiature Connectors RoHS Compliant: No

D SUB BAKSHELL, 25WAY, STEEL; Product Range:M85049 Series; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Steel Body; Cable Diameter Max:15.1mm; For Use With:DB-25 D Subminiature Connectors RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 14N2228
Product Name D Sub Bakshell, 25Way, Steel; Product Range Itt Cannon
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 14 mm (0.5512 inch)
Bearing Bore / Ring O.D. 0.3937 inch (10 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details