ITT Cannon Round Cable Clamp, Da, 180Deg; Product Range Itt Cannon M85049/48-2-2F

Description
ROUND CABLE CLAMP, DA, 180DEG; Product Range:MIL-DTL-24308 Series; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Brass Body RoHS Compliant: No
Datasheet
Description
ROUND CABLE CLAMP, DA, 180DEG; Product Range:MIL-DTL-24308 Series; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Brass Body RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Round Cable Clamp, Da, 180Deg; Product Range Itt Cannon - 38P7353 - Newark, An Avnet Company
Chicago, IL, United States
Round Cable Clamp, Da, 180Deg; Product Range Itt Cannon
38P7353
Round Cable Clamp, Da, 180Deg; Product Range Itt Cannon 38P7353
ROUND CABLE CLAMP, DA, 180DEG; Product Range:MIL-DTL-24308 Series; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Brass Body RoHS Compliant: No

ROUND CABLE CLAMP, DA, 180DEG; Product Range:MIL-DTL-24308 Series; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Brass Body RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 38P7353
Product Name Round Cable Clamp, Da, 180Deg; Product Range Itt Cannon
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 175 mm (6.89 inch)
Bearing Bore / Ring O.D. 6.3 inch (160 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details