ITT Cannon D Sub Back Shell, 180Deg, Size Dd, Brass; Product Range Itt Cannon M85049/48-2-10F

Description
D SUB BACK SHELL, 180DEG, SIZE DD, BRASS; Product Range:-; D Sub Shell Size:DD; Cable Exit Angle:180°; Connector Body Material:Brass Body RoHS Compliant: No
Datasheet
Description
D SUB BACK SHELL, 180DEG, SIZE DD, BRASS; Product Range:-; D Sub Shell Size:DD; Cable Exit Angle:180°; Connector Body Material:Brass Body RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Back Shell, 180Deg, Size Dd, Brass; Product Range Itt Cannon - 27X0388 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Back Shell, 180Deg, Size Dd, Brass; Product Range Itt Cannon
27X0388
D Sub Back Shell, 180Deg, Size Dd, Brass; Product Range Itt Cannon 27X0388
D SUB BACK SHELL, 180DEG, SIZE DD, BRASS; Product Range:-; D Sub Shell Size:DD; Cable Exit Angle:180°; Connector Body Material:Brass Body RoHS Compliant: No

D SUB BACK SHELL, 180DEG, SIZE DD, BRASS; Product Range:-; D Sub Shell Size:DD; Cable Exit Angle:180°; Connector Body Material:Brass Body RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 27X0388
Product Name D Sub Back Shell, 180Deg, Size Dd, Brass; Product Range Itt Cannon
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
.503 in. ID, .623 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-503623062 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 185 mm (7.28 inch)
Bearing Bore / Ring O.D. 6.69 inch (170 mm)
View Details