21 Position D-Type, Micro-D Plug, Male Pins Connector
| DigiKey | |
|---|---|
| Product Category | Board Mount Connectors |
| Product Number | 1003-M83513/22-C02CP-ND |
| Product Name | D-Sub Connector Assemblies |
| Category | D-Sub Connector |
| Connector Type | Plug, Male Pins |
| Mounting | Panel Mount, Through Hole |