25 Position D-Type, Micro-D Plug, Male Pins Connector
CONN DSUB PLUG 25POS RT ANG
| DigiKey | Powell Electronics, Inc. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | IM83513/10-D01CP-ND | M83513/10-D01CP | M83513/10-D01CP |
| Product Name | D-Sub Connector Assemblies | D-Sub Connectors | D-Sub Connector Assemblies |
| Category | D-Sub Connector | ||
| Connector Type | Plug, Male Pins | D-Sub Connector | D-Sub Connector |
| Mounting | Panel Mount, Through Hole, Right Angle | Panel Mount, Through Hole, Right Angle | |
| Current Rating | 3.0 amps | 3.0 amps |