ITT Cannon D-Sub Cables M83513/04-E11N

Description
CABLE ASSY D-MIC-D 31P 457.2MM
Request a Quote Datasheet
Description
CABLE ASSY D-MIC-D 31P 457.2MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Cables - 1003-M83513/04-E11N-ND - DigiKey
Thief River Falls, MN, United States
CABLE ASSY D-MIC-D 31P 457.2MM

CABLE ASSY D-MIC-D 31P 457.2MM

Buy Now Datasheet
Cable Assemblies - D-Sub Cables - M83513/04-E11N - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - D-Sub Cables
M83513/04-E11N
Cable Assemblies - D-Sub Cables M83513/04-E11N
CABLE ASSY D-MIC-D 31P 457.2MM

CABLE ASSY D-MIC-D 31P 457.2MM

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 1003-M83513/04-E11N-ND M83513/04-E11N
Product Name D-Sub Cables Cable Assemblies - D-Sub Cables
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-1250-048 - Southco
Specs
Application Instrumentation and Control
Cable Length 4.1 ft (12.5 dm)
View Details
Precision Test Cable, 18.0 GHz, 2.0 ft. (0.61m) - CBL-2FT-SFNM+ - Mini-Circuits
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
H07 V-K Single Fine Wire Stranded - 86023030 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details