ITT Cannon D-Sub Connectors M83513/03-E11N

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
D-Sub Connectors
M83513/03-E11N
D-Sub Connectors M83513/03-E11N
Connector

Connector

Buy Now
Micro D Connector, Plug, 31 Position, Crimp; No. Of Contacts Itt Cannon - 38P7007 - Newark, An Avnet Company
Chicago, IL, United States
Micro D Connector, Plug, 31 Position, Crimp; No. Of Contacts Itt Cannon
38P7007
Micro D Connector, Plug, 31 Position, Crimp; No. Of Contacts Itt Cannon 38P7007
MICRO D CONNECTOR, PLUG, 31 POSITION, CRIMP; No. of Contacts:31Contacts; Gender:Plug; Product Range:M83513 Series; Contact Termination Type:Crimp; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

MICRO D CONNECTOR, PLUG, 31 POSITION, CRIMP; No. of Contacts:31Contacts; Gender:Plug; Product Range:M83513 Series; Contact Termination Type:Crimp; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number M83513/03-E11N 38P7007
Product Name D-Sub Connectors Micro D Connector, Plug, 31 Position, Crimp; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Right Angle Spring Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Transducer Receptacles - PT1H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details