ITT Cannon Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd M83513/03-D03N

Description
M83513/03-D03N 154176-0012 MS
Request a Quote Datasheet
Description
M83513/03-D03N 154176-0012 MS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd - M83513/03-D03N - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd
M83513/03-D03N
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd M83513/03-D03N
M83513/03-D03N 154176-0012 MS

M83513/03-D03N 154176-0012 MS

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
M83513/03-D03N
D-Sub Connectors M83513/03-D03N
Connector

Connector

Buy Now
Micro D Connector, Plug, 25 Position, Crimp; No. Of Contacts Itt Cannon - 38P6982 - Newark, An Avnet Company
Chicago, IL, United States
Micro D Connector, Plug, 25 Position, Crimp; No. Of Contacts Itt Cannon
38P6982
Micro D Connector, Plug, 25 Position, Crimp; No. Of Contacts Itt Cannon 38P6982
MICRO D CONNECTOR, PLUG, 25 POSITION, CRIMP; No. of Contacts:25Contacts; Gender:Plug; Product Range:M83513 Series; Contact Termination Type:Crimp; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

MICRO D CONNECTOR, PLUG, 25 POSITION, CRIMP; No. of Contacts:25Contacts; Gender:Plug; Product Range:M83513 Series; Contact Termination Type:Crimp; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M83513/03-D03N M83513/03-D03N 38P6982
Product Name Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd D-Sub Connectors Micro D Connector, Plug, 25 Position, Crimp; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

MACHFORCE™ D38999 Style High-speed 10G Ethernet Connector - MF3825 Series - RoHS Compliant Black Zinc Nickel - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector; RF and Microwave Connector
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
D-Sub, D-Shaped Connector Backshells, Hoods - 2262-A97001-513-ND - DigiKey
Specs
Connector Type D-Sub Connector
Geometry Straight; 180°
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details