ITT Cannon Circular Contact, Skt, 24-20Awg, Crimp; Product Range Itt Cannon M39029/32-259

Description
CIRCULAR CONTACT, SKT, 24-20AWG, CRIMP; Product Range:MIL-C-26482 Series I; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; Contact Plating:-; Contact Material:Copper RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONTACT, SKT, 24-20AWG, CRIMP; Product Range:MIL-C-26482 Series I; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; Contact Plating:-; Contact Material:Copper RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Contact, Skt, 24-20Awg, Crimp; Product Range Itt Cannon - 39P1586 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Skt, 24-20Awg, Crimp; Product Range Itt Cannon
39P1586
Circular Contact, Skt, 24-20Awg, Crimp; Product Range Itt Cannon 39P1586
CIRCULAR CONTACT, SKT, 24-20AWG, CRIMP; Product Range:MIL-C-26482 Series I; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; Contact Plating:-; Contact Material:Copper RoHS Compliant: Yes

CIRCULAR CONTACT, SKT, 24-20AWG, CRIMP; Product Range:MIL-C-26482 Series I; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; Contact Plating:-; Contact Material:Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 39P1586
Product Name Circular Contact, Skt, 24-20Awg, Crimp; Product Range Itt Cannon
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1060-20-0222 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
2 suppliers
Bellows Electrical Contact - 2223 - Servometer®, an MW Industries company
Servometer®, an MW Industries company
Specs
Type Contact
Material Base Metal
Shape / Form Bellows
View Details