ITT Cannon D Sub Connector, Plug, 37 Position; No. Of Contacts Itt Cannon M24308/8-9P

Description
D SUB CONNECTOR, PLUG, 37 POSITION; No. of Contacts:37Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DC; Product Range:MIL-DTL-24308 Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes
Description
D SUB CONNECTOR, PLUG, 37 POSITION; No. of Contacts:37Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DC; Product Range:MIL-DTL-24308 Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The D Sub Connector, Plug, 37 Position (part number 17X7196) is designed for applications requiring reliable electrical connections. It features 37 contacts with a crimp termination type, suitable for wire gauges ranging from AWG 18 to 30. The connector is compliant with the MIL-DTL-24308 series standards, ensuring durability and performance in demanding environments. It has a maximum current rating of 7.5 A and can operate at voltages up to 750 VAC. The contact resistance is specified at a maximum of 10 milliOhm, and the operating temperature range is from -55°C to 125°C. The connector body is made of steel, and it is RoHS compliant, making it suitable for environmentally conscious projects. This connector is ideal for engineers looking for a robust and compliant solution for their electronic connectivity needs.

Datasheet Summary
Powered by GS/AI

The D Sub Connector, Plug, 37 Position (part number 17X7196) is designed for applications requiring reliable electrical connections. It features 37 contacts with a crimp termination type, suitable for wire gauges ranging from AWG 18 to 30. The connector is compliant with the MIL-DTL-24308 series standards, ensuring durability and performance in demanding environments. It has a maximum current rating of 7.5 A and can operate at voltages up to 750 VAC. The contact resistance is specified at a maximum of 10 milliOhm, and the operating temperature range is from -55°C to 125°C. The connector body is made of steel, and it is RoHS compliant, making it suitable for environmentally conscious projects. This connector is ideal for engineers looking for a robust and compliant solution for their electronic connectivity needs.

Suppliers

Company
Product
Description
Supplier Links
D Sub Connector, Plug, 37 Position; No. Of Contacts Itt Cannon - 17X7196 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Plug, 37 Position; No. Of Contacts Itt Cannon
17X7196
D Sub Connector, Plug, 37 Position; No. Of Contacts Itt Cannon 17X7196
D SUB CONNECTOR, PLUG, 37 POSITION; No. of Contacts:37Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DC; Product Range:MIL-DTL-24308 Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

D SUB CONNECTOR, PLUG, 37 POSITION; No. of Contacts:37Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DC; Product Range:MIL-DTL-24308 Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 17X7196
Product Name D Sub Connector, Plug, 37 Position; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

MS Circular Connector, 4 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4214-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
P60/P50 Backplane Power Connectors (Right Angle Plug) - 80321-1A01S10D01B71DPG2A-A003 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Geometry Right Angle
View Details
Industrial Circular Connectors - 336167 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details