ITT Cannon D-Sub Shell, Plug, Size Db, Steel; No. Of Positions Itt Cannon M24308/8-261P

Description
D-SUB SHELL, PLUG, SIZE DB, STEEL; No. of Positions:25Position s; Connector Type:D Sub; Connector Shell Size:DB; Product Range:MIL-DTL-24308 Series; Gender:Plug; Connector Body Material:Steel Body
Datasheet
Description
D-SUB SHELL, PLUG, SIZE DB, STEEL; No. of Positions:25Position s; Connector Type:D Sub; Connector Shell Size:DB; Product Range:MIL-DTL-24308 Series; Gender:Plug; Connector Body Material:Steel Body
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Shell, Plug, Size Db, Steel; No. Of Positions Itt Cannon - 17X7182 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Shell, Plug, Size Db, Steel; No. Of Positions Itt Cannon
17X7182
D-Sub Shell, Plug, Size Db, Steel; No. Of Positions Itt Cannon 17X7182
D-SUB SHELL, PLUG, SIZE DB, STEEL; No. of Positions:25Position s; Connector Type:D Sub; Connector Shell Size:DB; Product Range:MIL-DTL-24308 Series; Gender:Plug; Connector Body Material:Steel Body

D-SUB SHELL, PLUG, SIZE DB, STEEL; No. of Positions:25Positions; Connector Type:D Sub; Connector Shell Size:DB; Product Range:MIL-DTL-24308 Series; Gender:Plug; Connector Body Material:Steel Body

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 17X7182
Product Name D-Sub Shell, Plug, Size Db, Steel; No. Of Positions Itt Cannon
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 29 mm (1.14 inch)
Bearing Bore / Ring O.D. 0.9843 inch (25 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details