ITT Cannon Hd D Sub Connector, Plug, 78 Position; No. Of Contacts Itt Cannon M24308/8-21P

Description
HD D SUB CONNECTOR, PLUG, 78 POSITION; No. of Contacts:78Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DD; Product Range:MIL-DTL-24308 Series; Connector Body Material:Steel Body; Contact Termination:Crimp RoHS Compliant: Yes
Datasheet
Description
HD D SUB CONNECTOR, PLUG, 78 POSITION; No. of Contacts:78Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DD; Product Range:MIL-DTL-24308 Series; Connector Body Material:Steel Body; Contact Termination:Crimp RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hd D Sub Connector, Plug, 78 Position; No. Of Contacts Itt Cannon - 17X7179 - Newark, An Avnet Company
Chicago, IL, United States
Hd D Sub Connector, Plug, 78 Position; No. Of Contacts Itt Cannon
17X7179
Hd D Sub Connector, Plug, 78 Position; No. Of Contacts Itt Cannon 17X7179
HD D SUB CONNECTOR, PLUG, 78 POSITION; No. of Contacts:78Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DD; Product Range:MIL-DTL-24308 Series; Connector Body Material:Steel Body; Contact Termination:Crimp RoHS Compliant: Yes

HD D SUB CONNECTOR, PLUG, 78 POSITION; No. of Contacts:78Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DD; Product Range:MIL-DTL-24308 Series; Connector Body Material:Steel Body; Contact Termination:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 17X7179
Product Name Hd D Sub Connector, Plug, 78 Position; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Modular Connectors / Ethernet Connectors - E221V20E51 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details