The HD D Sub Connector, Plug, 44 Position (part number 17X7176) is designed for applications requiring a robust and reliable connection. It features 44 contacts and utilizes a crimp termination type, suitable for wire gauges ranging from AWG 18 to AWG 30. The connector complies with the MIL-DTL-24308 standard, ensuring durability and performance in demanding environments. This connector has a maximum operating voltage of 750 VAC and a current rating of 7.5 A. It exhibits a contact resistance of 10 milliOhm maximum and can operate within a temperature range of -55°C to 125°C. The shell is made of steel with an electro-deposited tin finish, providing resistance to corrosion and wear. The insulator is thermoplastic, meeting UL94V-0 flammability standards. Engineers seeking a reliable connector for high-density applications may find this product suitable due to its specifications and compliance with military standards.
HD D SUB CONNECTOR, PLUG, 44 POSITION; No. of Contacts:44Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 17X7176 |
| Product Name | Hd D Sub Connector, Plug, 44 Position; No. Of Contacts Itt Cannon |
| Connector Type | D-Sub Connector |