ITT Cannon Hd D Sub Connector, Plug, 26 Position; No. Of Contacts Itt Cannon M24308/8-18P

Description
HD D SUB CONNECTOR, PLUG, 26 POSITION; No. of Contacts:26Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DA; Product Range:MIL-DTL-24308 Series; Connector Body Material:Steel Body; Contact Termination:Crimp RoHS Compliant: Yes
Datasheet
Description
HD D SUB CONNECTOR, PLUG, 26 POSITION; No. of Contacts:26Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DA; Product Range:MIL-DTL-24308 Series; Connector Body Material:Steel Body; Contact Termination:Crimp RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hd D Sub Connector, Plug, 26 Position; No. Of Contacts Itt Cannon - 17X7175 - Newark, An Avnet Company
Chicago, IL, United States
Hd D Sub Connector, Plug, 26 Position; No. Of Contacts Itt Cannon
17X7175
Hd D Sub Connector, Plug, 26 Position; No. Of Contacts Itt Cannon 17X7175
HD D SUB CONNECTOR, PLUG, 26 POSITION; No. of Contacts:26Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DA; Product Range:MIL-DTL-24308 Series; Connector Body Material:Steel Body; Contact Termination:Crimp RoHS Compliant: Yes

HD D SUB CONNECTOR, PLUG, 26 POSITION; No. of Contacts:26Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DA; Product Range:MIL-DTL-24308 Series; Connector Body Material:Steel Body; Contact Termination:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 17X7175
Product Name Hd D Sub Connector, Plug, 26 Position; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products