ITT Cannon Hd D Sub Connector, Plug, 44Pos; No. Of Contacts Itt Cannon M24308/8-13Z

Description
HD D SUB CONNECTOR, PLUG, 44POS; No. of Contacts:44Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DB; Product Range:D*MA Series; Connector Body Material:Brass Body; Contact Material:Copper Alloy RoHS Compliant: No
Datasheet
Description
HD D SUB CONNECTOR, PLUG, 44POS; No. of Contacts:44Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DB; Product Range:D*MA Series; Connector Body Material:Brass Body; Contact Material:Copper Alloy RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hd D Sub Connector, Plug, 44Pos; No. Of Contacts Itt Cannon - 07W2060 - Newark, An Avnet Company
Chicago, IL, United States
Hd D Sub Connector, Plug, 44Pos; No. Of Contacts Itt Cannon
07W2060
Hd D Sub Connector, Plug, 44Pos; No. Of Contacts Itt Cannon 07W2060
HD D SUB CONNECTOR, PLUG, 44POS; No. of Contacts:44Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DB; Product Range:D*MA Series; Connector Body Material:Brass Body; Contact Material:Copper Alloy RoHS Compliant: No

HD D SUB CONNECTOR, PLUG, 44POS; No. of Contacts:44Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DB; Product Range:D*MA Series; Connector Body Material:Brass Body; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 07W2060
Product Name Hd D Sub Connector, Plug, 44Pos; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products