ITT Cannon D Sub Connector, Plug, 25 Position; No. Of Contacts Itt Cannon M24308/7-3P

Description
D SUB CONNECTOR, PLUG, 25 POSITION; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:MIL-DTL-24308 Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy
Datasheet
Description
D SUB CONNECTOR, PLUG, 25 POSITION; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:MIL-DTL-24308 Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Connector, Plug, 25 Position; No. Of Contacts Itt Cannon - 17X7164 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Plug, 25 Position; No. Of Contacts Itt Cannon
17X7164
D Sub Connector, Plug, 25 Position; No. Of Contacts Itt Cannon 17X7164
D SUB CONNECTOR, PLUG, 25 POSITION; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:MIL-DTL-24308 Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy

D SUB CONNECTOR, PLUG, 25 POSITION; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:MIL-DTL-24308 Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 17X7164
Product Name D Sub Connector, Plug, 25 Position; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin 1.5mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Transducer Receptacles - DR-4S-4H - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 30 AWG
View Details