ITT Cannon D Sub Connector, Plug, 25Pos; No. Of Contacts Itt Cannon M24308/7-3F

Description
D SUB CONNECTOR, PLUG, 25POS; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:D*M Series; Connector Body Material:Brass Body; Contact Material:Copper Alloy RoHS Compliant: No
Description
D SUB CONNECTOR, PLUG, 25POS; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:D*M Series; Connector Body Material:Brass Body; Contact Material:Copper Alloy RoHS Compliant: No
Datasheet
Datasheet Summary
Powered by GS/AI

The D Sub Connector, Plug, 25Pos (part number 87T3418) from ITT Cannon is designed for applications requiring robust performance in challenging environments, such as aerospace and military. This connector features a rugged aluminum shell with a cadmium plating and a yellow chromate supplementary coating, ensuring durability and resistance to corrosion. It is compliant with MIL-C-24308 standards, making it suitable for high-reliability applications. The connector supports both solder pot and crimp type contacts, accommodating wire sizes from #20 to #24 AWG. The solder type contacts are factory-installed and non-removable, while the crimp type utilizes a rear insertion, rear-release retention system for ease of use. The connector also includes nylon potting cups and dust caps for added protection. With a voltage rating suitable for AC applications and an insulation resistance greater than 5,000 megohms, this connector is designed to perform reliably under various conditions. It exceeds requirements for vibration, moisture, and corrosion resistance, making it a strong candidate for engineers seeking a dependable connection solution in demanding environments.

Datasheet Summary
Powered by GS/AI

The D Sub Connector, Plug, 25Pos (part number 87T3418) from ITT Cannon is designed for applications requiring robust performance in challenging environments, such as aerospace and military. This connector features a rugged aluminum shell with a cadmium plating and a yellow chromate supplementary coating, ensuring durability and resistance to corrosion. It is compliant with MIL-C-24308 standards, making it suitable for high-reliability applications. The connector supports both solder pot and crimp type contacts, accommodating wire sizes from #20 to #24 AWG. The solder type contacts are factory-installed and non-removable, while the crimp type utilizes a rear insertion, rear-release retention system for ease of use. The connector also includes nylon potting cups and dust caps for added protection. With a voltage rating suitable for AC applications and an insulation resistance greater than 5,000 megohms, this connector is designed to perform reliably under various conditions. It exceeds requirements for vibration, moisture, and corrosion resistance, making it a strong candidate for engineers seeking a dependable connection solution in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
D Sub Connector, Plug, 25Pos; No. Of Contacts Itt Cannon - 87T3418 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Plug, 25Pos; No. Of Contacts Itt Cannon
87T3418
D Sub Connector, Plug, 25Pos; No. Of Contacts Itt Cannon 87T3418
D SUB CONNECTOR, PLUG, 25POS; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:D*M Series; Connector Body Material:Brass Body; Contact Material:Copper Alloy RoHS Compliant: No

D SUB CONNECTOR, PLUG, 25POS; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:D*M Series; Connector Body Material:Brass Body; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 87T3418
Product Name D Sub Connector, Plug, 25Pos; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Pogo Pin SMD -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Nh-Din 2C / 400V / 80A / Gg Schurter - 54AJ9440 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details
Mating Connector/Plugs - Bx6S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details