M24308/6-290F -- HD D-SUB SHELL, RCPT, SIZE DD, BRASS; NO. OF POSITIONS ITT CANNON
ITT CannonHd D-Sub Shell, Rcpt, Size Dd, Brass; No. Of Positions Itt CannonM24308/6-290F
Description
HD D-SUB SHELL, RCPT, SIZE DD, BRASS; No. of Positions:78Position
s; Connector Type:High Density D Sub; Connector Shell Size:DD; Product Range:D*MA Series; Gender:Receptacle; Connector Body Material:Brass Body RoHS Compliant: No
Newark, An Avnet Company
Done
Datasheet
Description
HD D-SUB SHELL, RCPT, SIZE DD, BRASS; No. of Positions:78Position
s; Connector Type:High Density D Sub; Connector Shell Size:DD; Product Range:D*MA Series; Gender:Receptacle; Connector Body Material:Brass Body RoHS Compliant: No
Hd D-Sub Shell, Rcpt, Size Dd, Brass; No. Of Positions Itt Cannon
42P4618
Hd D-Sub Shell, Rcpt, Size Dd, Brass; No. Of Positions Itt Cannon
42P4618
HD D-SUB SHELL, RCPT, SIZE DD, BRASS; No. of Positions:78Position
s; Connector Type:High Density D Sub; Connector Shell Size:DD; Product Range:D*MA Series; Gender:Receptacle; Connector Body Material:Brass Body RoHS Compliant: No
HD D-SUB SHELL, RCPT, SIZE DD, BRASS; No. of Positions:78Positions; Connector Type:High Density D Sub; Connector Shell Size:DD; Product Range:D*MA Series; Gender:Receptacle; Connector Body Material:Brass Body RoHS Compliant: No
Supplier's Site
Datasheet
Technical Specifications
Newark, An Avnet Company
Product Category
Bearing Rings, Housings, and Flanges
Product Number
42P4618
Product Name
Hd D-Sub Shell, Rcpt, Size Dd, Brass; No. Of Positions Itt Cannon