ITT Cannon D Sub Shell, Receptacle, Size Da, Steel; No. Of Contacts Itt Cannon M24308/6-282P

Description
D SUB SHELL, RECEPTACLE, SIZE DA, STEEL; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DE; Product Range:MIL-DTL-24308 Series; Connector Body Material:Steel Body; Connector Type:D SubRoHS Compliant: Yes
Datasheet
Description
D SUB SHELL, RECEPTACLE, SIZE DA, STEEL; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DE; Product Range:MIL-DTL-24308 Series; Connector Body Material:Steel Body; Connector Type:D SubRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Shell, Receptacle, Size Da, Steel; No. Of Contacts Itt Cannon - 17X7149 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Shell, Receptacle, Size Da, Steel; No. Of Contacts Itt Cannon
17X7149
D Sub Shell, Receptacle, Size Da, Steel; No. Of Contacts Itt Cannon 17X7149
D SUB SHELL, RECEPTACLE, SIZE DA, STEEL; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DE; Product Range:MIL-DTL-24308 Series; Connector Body Material:Steel Body; Connector Type:D SubRoHS Compliant: Yes

D SUB SHELL, RECEPTACLE, SIZE DA, STEEL; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DE; Product Range:MIL-DTL-24308 Series; Connector Body Material:Steel Body; Connector Type:D SubRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 17X7149
Product Name D Sub Shell, Receptacle, Size Da, Steel; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data