ITT Cannon Hd D Sub Connector, Receptacle, 26Pos; No. Of Contacts Itt Cannon M24308/6-18F

Description
HD D SUB CONNECTOR, RECEPTACLE, 26POS; No. of Contacts:26Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DA; Product Range:D*MA Series; Connector Body Material:Brass Body; Contact Material:Copper Alloy RoHS Compliant: No
Datasheet
Description
HD D SUB CONNECTOR, RECEPTACLE, 26POS; No. of Contacts:26Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DA; Product Range:D*MA Series; Connector Body Material:Brass Body; Contact Material:Copper Alloy RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hd D Sub Connector, Receptacle, 26Pos; No. Of Contacts Itt Cannon - 15P9625 - Newark, An Avnet Company
Chicago, IL, United States
Hd D Sub Connector, Receptacle, 26Pos; No. Of Contacts Itt Cannon
15P9625
Hd D Sub Connector, Receptacle, 26Pos; No. Of Contacts Itt Cannon 15P9625
HD D SUB CONNECTOR, RECEPTACLE, 26POS; No. of Contacts:26Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DA; Product Range:D*MA Series; Connector Body Material:Brass Body; Contact Material:Copper Alloy RoHS Compliant: No

HD D SUB CONNECTOR, RECEPTACLE, 26POS; No. of Contacts:26Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DA; Product Range:D*MA Series; Connector Body Material:Brass Body; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 15P9625
Product Name Hd D Sub Connector, Receptacle, 26Pos; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-FRG-A360-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
SCTU Rectangular Connectors - LV320/400-GY-P70-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Powerpole ® 15-45 Finger Proof Housings Black - 1327G6FP - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers