ITT Cannon Hd D Sub Connector, Receptacle, 62 Position; No. Of Contacts Itt Cannon M24308/6-14P

Description
HD D SUB CONNECTOR, RECEPTACLE, 62 POSITION; No. of Contacts:62Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DC; Product Range:MIL-DTL-24308 Series; Connector Body Material:Steel Body RoHS Compliant: Yes
Datasheet
Description
HD D SUB CONNECTOR, RECEPTACLE, 62 POSITION; No. of Contacts:62Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DC; Product Range:MIL-DTL-24308 Series; Connector Body Material:Steel Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hd D Sub Connector, Receptacle, 62 Position; No. Of Contacts Itt Cannon - 17X7141 - Newark, An Avnet Company
Chicago, IL, United States
Hd D Sub Connector, Receptacle, 62 Position; No. Of Contacts Itt Cannon
17X7141
Hd D Sub Connector, Receptacle, 62 Position; No. Of Contacts Itt Cannon 17X7141
HD D SUB CONNECTOR, RECEPTACLE, 62 POSITION; No. of Contacts:62Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DC; Product Range:MIL-DTL-24308 Series; Connector Body Material:Steel Body RoHS Compliant: Yes

HD D SUB CONNECTOR, RECEPTACLE, 62 POSITION; No. of Contacts:62Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DC; Product Range:MIL-DTL-24308 Series; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 17X7141
Product Name Hd D Sub Connector, Receptacle, 62 Position; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products